ABB AF631N2-BEN
- 收藏
- 对比
AF631N2-BEN
11-AF631N2-BEN
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF63, Voltage Rating 120V, Three Phase, Non-Fusible Disconnect Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 0.41-0.55, with Start/Emergency Stop Pushbutton
1最小包装量--
AF631N2-BEN详情
ABB AF631N2-BEN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 1, 3R, 4, 2460
Special Features
Durable Protective Finish
Voltage, Rating
120V
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF63
AF631N2-BEN拓展信息







哦! 它是空的。