ABB AF632B2-CE19G9
- 收藏
- 对比
AF632B2-CE19G9
11-AF632B2-CE19G9
无类别的
--
大陆
立即发货

Combination Starter, AF63, Three Phase, Reversing Thermal Magnetic Circuit Breaker, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 27-80, Circuit Breaker Amp Rating 100A, Additional Auxiliary Contacts Blocks 1NO/1NC, with Three Position Selec
1最小包装量--
AF632B2-CE19G9详情
ABB AF632B2-CE19G9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 846
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF65
AF632B2-CE19G9拓展信息







哦! 它是空的。