ABB AF632F1-CE13G
- 收藏
- 对比
AF632F1-CE13G
11-AF632F1-CE13G
无类别的
--
大陆
立即发货

Combination Starter AF63, Reversing Three Phase Fusible Disconnect, Voltage Rating 120VAC, Enclosure NEMA/UL Type 1, Overload Relay Setting 27-80, Fuse Clip Rating/Voltage Fuse Type 100A, 600V Class J, with Three Position Selector Switch Forward/Off/Rever
1最小包装量--
AF632F1-CE13G详情
ABB AF632F1-CE13G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF63
AF632F1-CE13G拓展信息







哦! 它是空的。