Multi-Speed Starter, 2 Speed 1 Winding, Contactor Size AF63, Three Phase, Enclsoure NEMA/UL Type 1, Voltage Rating 100-250VAC, Overload Relay Setting 36-52, with Green Pilot Light Text On
起订量
1最小包装量--
添加到询价列表
AF6331-2DEABBMulti-Speed Starter, 2 Speed 1 Winding, Contactor Size AF63, Three Phase, Enclsoure NEMA/UL Type 1, Voltage Rating 100-250VAC, Overload Relay Setting 36-52, with Green Pilot Light Text On