ABB AF7512-2FA9
- 收藏
- 对比
AF7512-2FA9
11-AF7512-2FA9
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF75, Voltage Rating 100-250VAC, Three Phase, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 0.55-0.74, Additional Auxiliary Contacts Blocks 1NO/1NC, with Start/Stop Pushbuttons
1最小包装量--
AF7512-2FA9详情
ABB AF7512-2FA9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 1, 3R, 4, 2474
Special Features
Durable Protective Finish
Voltage, Rating
100-250VAC
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF75
AF7512-2FA9拓展信息







哦! 它是空的。