ABB AF751B2-CFAA
- 收藏
- 对比
AF751B2-CFAA
11-AF751B2-CFAA
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF75, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 0.55-0.74, Amp Rating 125A, with Start/Stop Pushbuttons
1最小包装量--
AF751B2-CFAA详情
ABB AF751B2-CFAA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 1, 3R, 4, 878
Special Features
Durable Protective Finish
Voltage, Rating
120VAC
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF75
AF751B2-CFAA拓展信息







哦! 它是空的。