AF751FP-2E1-GESM详情
ABB AF751FP-2E1-GESM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF75
0个相似型号
AF751FP-2E1-GESM拓展信息
AF751FP-2E1-GESM详情
ABB AF751FP-2E1-GESM重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF75
AF751FP-2E1-GESM拓展信息