AF751N1-2F详情
ABB AF751N1-2F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF75
0个相似型号
AF751N1-2F拓展信息
AF751N1-2F详情
ABB AF751N1-2F重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF75
AF751N1-2F拓展信息