ABB AF752B2-BFAG
- 收藏
- 对比
AF752B2-BFAG
11-AF752B2-BFAG
无类别的
--
大陆
立即发货

Combination Starter, AF75, Three Phase, Reversing Thermal Magnetic Circuit Breaker, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 60-80, Circuit Breaker Amp Rating 125A, with Three Position Selector Switch Slow/Off/Fast and Pilot Lights Text
1最小包装量--
AF752B2-BFAG详情
ABB AF752B2-BFAG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 881
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF75
AF752B2-BFAG拓展信息







哦! 它是空的。