ABB AFN0011-GD1D
- 收藏
- 对比
AFN0011-GD1D
11-AFN0011-GD1D
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN00, Three Phase, NEMA/UL Type 1 Enclosure, Control Voltage Rating 24VAC, Line Voltage 460-480V, Overload Relay Setting 1.9-6.3, with Three Position Selector Switch Hand/Off/Auto
1最小包装量--
AFN0011-GD1D详情
ABB AFN0011-GD1D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN00
AFN0011-GD1D拓展信息







哦! 它是空的。