ABB AFN0012-CD1J
- 收藏
- 对比
AFN0012-CD1J
11-AFN0012-CD1J
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN00, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 1.9-6.3, with Three Position Selector Switch Hand/Off/Auto and Pilot Lights Text
1最小包装量--
AFN0012-CD1J详情
ABB AFN0012-CD1J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2715
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN00
AFN0012-CD1J拓展信息







哦! 它是空的。