AFN0012-GK详情
ABB AFN0012-GK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2746
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN00
0个相似型号
AFN0012-GK拓展信息
AFN0012-GK详情
ABB AFN0012-GK重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2746
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN00
AFN0012-GK拓展信息