AFN001B2-1M1详情
ABB AFN001B2-1M1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1193
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN00
0个相似型号
AFN001B2-1M1拓展信息
AFN001B2-1M1详情
ABB AFN001B2-1M1重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1193
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN00
AFN001B2-1M1拓展信息