ABB AFN001B2-AD11D
- 收藏
- 对比
AFN001B2-AD11D
11-AFN001B2-AD11D
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN00, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 0.31-0.41, Amp Rating 15A, with Three Position Selector Switch Hand/Off/Auto
1最小包装量--
AFN001B2-AD11D详情
ABB AFN001B2-AD11D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1195
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN00
AFN001B2-AD11D拓展信息







哦! 它是空的。