ABB AFN001BX-CK1Q
- 收藏
- 对比
AFN001BX-CK1Q
11-AFN001BX-CK1Q
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN00, Three Phase, NEMA/UL Type 4X (Stainless Steel) Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 1.7-2.3, Amp Rating 15A, Three Position Selector Switch Hand/Off/Auto and Pil
1最小包装量--
AFN001BX-CK1Q详情
ABB AFN001BX-CK1Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN00
AFN001BX-CK1Q拓展信息







哦! 它是空的。