ABB AFN001N1-AMJ
- 收藏
- 对比
AFN001N1-AMJ
11-AFN001N1-AMJ
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN00, Three Phase, Non-Fusible Disconnect, NEMA/UL Type 1 Enclosure, Control Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 3.1-4.2, with Three Position Switch Hand/Off/Auto and Pilot Light T
1最小包装量--
AFN001N1-AMJ详情
ABB AFN001N1-AMJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
RoHS
Non-Compliant
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN00
AFN001N1-AMJ拓展信息







哦! 它是空的。