ABB AFN001S1-BPJ9
- 收藏
- 对比
AFN001S1-BPJ9
11-AFN001S1-BPJ9
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN00, Single Phase, NEMA/UL Type 1 Enclosure, Control Voltage Rating 120VAC, Line Voltage 230-240V, Overload Relay Setting 5.7-7.6, Additional Auxiliary Contacts Blocks 1NO/1NC, with Three Position Selector Switch
1最小包装量--
AFN001S1-BPJ9详情
ABB AFN001S1-BPJ9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 1
Special Features
Durable Protective Finish
Voltage, Rating
120VAC
产品类别
Non-Combination Starters
相位
Single
触点尺寸代码
AFN00
AFN001S1-BPJ9拓展信息







哦! 它是空的。