ABB AFN001S2-2NP9
- 收藏
- 对比
AFN001S2-2NP9
11-AFN001S2-2NP9
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN00, Single Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 4.2-5.7, Additional Auxiliary Contacts Blocks 1NO/1NC, with Two Position Selector Switch Off/On and Pilot
1最小包装量--
AFN001S2-2NP9详情
ABB AFN001S2-2NP9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2842
产品类别
Non-Combination Starters
相位
Single
触点尺寸代码
AFN00
AFN001S2-2NP9拓展信息







哦! 它是空的。