ABB AFN001SB2-FQ1A
- 收藏
- 对比
AFN001SB2-FQ1A
11-AFN001SB2-FQ1A
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN00, Single Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 24VAC, Line Voltage 230-240V, Overload Relay Setting 7.6-10, Amp Rating 15A, with Start/Stop Pushbuttons
1最小包装量--
AFN001SB2-FQ1A详情
ABB AFN001SB2-FQ1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1238
产品类别
Combination Starter
相位
Single
触点尺寸代码
AFN00
AFN001SB2-FQ1A拓展信息







哦! 它是空的。