ABB AFN001SN1-BQJ
- 收藏
- 对比
AFN001SN1-BQJ
11-AFN001SN1-BQJ
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN00, Single Phase, Non-Fusible Disconnect, NEMA/UL Type 1 Enclosure, Control Voltage Rating 120VAC, Line Voltage 230-240V, Overload Relay Setting 7.6-10, with Three Position Switch Hand/Off/Auto and Pilot Light T
1最小包装量--
AFN001SN1-BQJ详情
ABB AFN001SN1-BQJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starters
相位
Single
触点尺寸代码
AFN00
AFN001SN1-BQJ拓展信息







哦! 它是空的。