ABB AFN002B2-CK1B9
- 收藏
- 对比
AFN002B2-CK1B9
11-AFN002B2-CK1B9
无类别的
--
大陆
立即发货

Combination Starter, AFN00, Three Phase, Reversing Thermal Magnetic Circuit Breaker, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 1.7-2.3, Circuit Breaker Amp Rating 15A, Additional Auxiliary Contacts Blocks 1NO/1NC, with Forward/Reverse/St
1最小包装量--
AFN002B2-CK1B9详情
ABB AFN002B2-CK1B9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1243
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN00
AFN002B2-CK1B9拓展信息







哦! 它是空的。