ABB AFN002F2-2M1G
- 收藏
- 对比
AFN002F2-2M1G
11-AFN002F2-2M1G
无类别的
--
大陆
立即发货

Combination Starter AFN00, Reversing Three Phase Fusible Disconnect, Voltage Rating 100-250V, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 3.1-4.2, Fuse Clip Rating/Voltage Fuse Type 30A, 600V Class J, with Three Position Selector Switch Fo
1最小包装量--
AFN002F2-2M1G详情
ABB AFN002F2-2M1G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1241
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN00
AFN002F2-2M1G拓展信息







哦! 它是空的。