ABB AFN002NX-2D1L
- 收藏
- 对比
AFN002NX-2D1L
11-AFN002NX-2D1L
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN00, Three Phase, Non-Fusible Disconnect, NEMA/UL Type 4X (Stainless Steel) Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 1.9-6.3, with Three Position Selector Switch Forward/Off/Reverse
1最小包装量--
AFN002NX-2D1L详情
ABB AFN002NX-2D1L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN00
AFN002NX-2D1L拓展信息







哦! 它是空的。