AFN012-2M详情
ABB AFN012-2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
AFN012-2M-ABBG
Manufacturer
ABB
Mounting
Surface
终端
Screw
样式
Enclosed
线圈电压
100-250 VAC
NEMA帧大小
0
辅助触点
1NO, 1NC
行业标准
NEMA
0个相似型号
AFN012-2M拓展信息
AFN012-2M详情
ABB AFN012-2M重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
AFN012-2M-ABBG
Manufacturer
ABB
Mounting
Surface
终端
Screw
样式
Enclosed
线圈电压
100-250 VAC
NEMA帧大小
0
辅助触点
1NO, 1NC
行业标准
NEMA
AFN012-2M拓展信息