ABB AFN012-CPF
- 收藏
- 对比
AFN012-CPF
11-AFN012-CPF
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN0, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 5.7-7.6, with Start/Stop Pushbuttons and Pilot Light Text On
1最小包装量--
AFN012-CPF详情
ABB AFN012-CPF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2546
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN0
AFN012-CPF拓展信息







哦! 它是空的。