ABB AFN012-CPJ
- 收藏
- 对比
AFN012-CPJ
11-AFN012-CPJ
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN0, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 5.7-7.6, with Three Position Switch Hand/Off/Auto and Pilot Light Text On
1最小包装量--
AFN012-CPJ详情
ABB AFN012-CPJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2548
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN0
AFN012-CPJ拓展信息







哦! 它是空的。