ABB AFN012-GD1J9
- 收藏
- 对比
AFN012-GD1J9
11-AFN012-GD1J9
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN0, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 24VAC, Line Voltage 460-480V, Overload Relay Setting 0.31-0.41, Additional Auxiliary Contacts Blocks 1NO/1NC, with Three Position Selec
1最小包装量--
AFN012-GD1J9详情
ABB AFN012-GD1J9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2558
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN0
AFN012-GD1J9拓展信息







哦! 它是空的。