ABB AFN01B2-AR2Q9
- 收藏
- 对比
AFN01B2-AR2Q9
11-AFN01B2-AR2Q9
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN0, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 10-13, Additional Auxiliary Contact Blocks 1NO/1NC, Amp Rating 20A, Three Position Sel
1最小包装量--
AFN01B2-AR2Q9详情
ABB AFN01B2-AR2Q9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 993
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN0
AFN01B2-AR2Q9拓展信息







哦! 它是空的。