ABB AFN01B2-GE11S
- 收藏
- 对比
AFN01B2-GE11S
11-AFN01B2-GE11S
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN0, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 24VAC, Line Voltage 460-480V, Overload Relay Setting 5.7-18.9, Amp Rating 15A, with Three Position Selector Switch Hand/Off/Auto, Green Polo
1最小包装量--
AFN01B2-GE11S详情
ABB AFN01B2-GE11S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1035
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN0
AFN01B2-GE11S拓展信息







哦! 它是空的。