ABB AFN01F2-GD11J9
- 收藏
- 对比
AFN01F2-GD11J9
11-AFN01F2-GD11J9
无类别的
--
大陆
立即发货

Combination Starter AFN0, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 24VAC, Line Voltage 460-480V, Fuse Clip Rating/Voltage Fuse Type 30A, 600V Class J, Additional Auxiliary Contacts Blocks 1NO/1
1最小包装量--
AFN01F2-GD11J9详情
ABB AFN01F2-GD11J9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 959
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN0
AFN01F2-GD11J9拓展信息







哦! 它是空的。