ABB AFN01N1-2NT
- 收藏
- 对比
AFN01N1-2NT
11-AFN01N1-2NT
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN0, Three Phase, Non-Fusible Disconnect, NEMA/UL Type 1 Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 4.2-5.7, with Three Position Selector Switch Hand/Off/Auto and Start Pushbutton
1最小包装量--
AFN01N1-2NT详情
ABB AFN01N1-2NT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN0
AFN01N1-2NT拓展信息







哦! 它是空的。