ABB AFN01N2-AQJ
- 收藏
- 对比
AFN01N2-AQJ
11-AFN01N2-AQJ
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN0, Three Phase, Non-Fusible Disconnect, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 7.6-10, with Three Position Switch Hand/Off/Auto and Pilo
1最小包装量--
AFN01N2-AQJ详情
ABB AFN01N2-AQJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2574
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN0
AFN01N2-AQJ拓展信息







哦! 它是空的。