ABB AFN01N2-ARJ9
- 收藏
- 对比
AFN01N2-ARJ9
11-AFN01N2-ARJ9
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN0, Three Phase, Non-Fusible Disconnect, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 10-13, Additional Auxiliary Contacts Blocks 1NO/1NC, with
1最小包装量--
AFN01N2-ARJ9详情
ABB AFN01N2-ARJ9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2575
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN0
AFN01N2-ARJ9拓展信息







哦! 它是空的。