ABB AFN01S1-FQS
- 收藏
- 对比
AFN01S1-FQS
11-AFN01S1-FQS
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN0, Single Phase, NEMA/UL Type 1 Enclosure, Control Voltage Rating 24VAC, Line Voltage 230-240V, Overload Relay Setting 7.6-10, with Three Position Selector Switch Hand/Off/Auto, Green Pilot Light Text On, and Re
1最小包装量--
AFN01S1-FQS详情
ABB AFN01S1-FQS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starters
相位
Single
触点尺寸代码
AFN0
AFN01S1-FQS拓展信息







哦! 它是空的。