ABB AFN01S2-1QV
- 收藏
- 对比
AFN01S2-1QV
11-AFN01S2-1QV
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN0, Single Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Voltage Rating 24VAC, Overload Relay Setting 7.6-10, with Three Position Selector Switch Hand/Off/Auto and Red Pilot Light Text Run
1最小包装量--
AFN01S2-1QV详情
ABB AFN01S2-1QV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2617
产品类别
Non-Combination Starters
相位
Single
触点尺寸代码
AFN0
AFN01S2-1QV拓展信息







哦! 它是空的。