ABB AFN01S2-2QJ
- 收藏
- 对比
AFN01S2-2QJ
11-AFN01S2-2QJ
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN0, Single Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 7.6-10, with Three Position Switch Hand/Off/Auto and Pilot Light Text On
1最小包装量--
AFN01S2-2QJ详情
ABB AFN01S2-2QJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2623
RoHS
Non-Compliant
子类别
Wire & Cable Management
产品类别
Non-Combination Starters
产品类别
Conduit Fittings & Accessories
相位
Single
触点尺寸代码
AFN0
AFN01S2-2QJ拓展信息







哦! 它是空的。