ABB AFN01SB2-1S3J
- 收藏
- 对比
AFN01SB2-1S3J
11-AFN01SB2-1S3J
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN0, Single Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Voltage Rating 24VAC, Overload Relay Setting 13-16, Amp Rating 25A, with Three Position Selector Switch Hand/Off/Auto and Pilot Light Text On
1最小包装量--
AFN01SB2-1S3J详情
ABB AFN01SB2-1S3J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1038
RoHS
Non-Compliant
产品类别
Combination Starter
相位
Single
触点尺寸代码
AFN0
AFN01SB2-1S3J拓展信息







哦! 它是空的。