ABB AFN01SBX-2Q1J
- 收藏
- 对比
AFN01SBX-2Q1J
11-AFN01SBX-2Q1J
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN0, Single Phase, NEMA/UL Type 4X (Stainless Steel) Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 7.6-10, Amp Rating 15A, with Three Position Selector Switch Hand/Off/Auto and Pilot Light Text On
1最小包装量--
AFN01SBX-2Q1J详情
ABB AFN01SBX-2Q1J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 4X
RoHS
Non-Compliant
Special Features
Durable Protective Finish
Voltage, Rating
100-250VAC
产品类别
Combination Starter
相位
Single
触点尺寸代码
AFN0
AFN01SBX-2Q1J拓展信息







哦! 它是空的。