ABB AFN01SF2-FR1J
- 收藏
- 对比
AFN01SF2-FR1J
11-AFN01SF2-FR1J
无类别的
--
大陆
立即发货

Combination Starter AFN0, Non-Reversing Single Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 24VAC, Line Voltage 230-240V, Overload Relay Setting 10-13, Fuse Clip Rating/Voltage Fuse Type 30A, 600V Class J , with Three
1最小包装量--
AFN01SF2-FR1J详情
ABB AFN01SF2-FR1J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 981
产品类别
Combination Starter
相位
Single
触点尺寸代码
AFN0
AFN01SF2-FR1J拓展信息







哦! 它是空的。