ABB AFN01SFX-BR1E
- 收藏
- 对比
AFN01SFX-BR1E
11-AFN01SFX-BR1E
无类别的
--
大陆
立即发货

Combination Starter AFN0, Non-Reversing Single Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 4X (Stainless Steel), Voltage Rating 120VAC, Line Voltage 230-240V, Overload Relay Setting 10-13, Fuse Clip Rating/Voltage Fuse Type 30A, 600V Class J , w
1最小包装量--
AFN01SFX-BR1E详情
ABB AFN01SFX-BR1E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Single
触点尺寸代码
AFN0
AFN01SFX-BR1E拓展信息







哦! 它是空的。