ABB AFN01SN1-2SJ9
- 收藏
- 对比
AFN01SN1-2SJ9
11-AFN01SN1-2SJ9
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN0, Single Phase, Non-Fusible Disconnect, NEMA/UL Type 1 Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 13-16, Additional Auxiliary Contacts Blocks 1NO/1NC, with Three Position Selector Switch Hand/
1最小包装量--
AFN01SN1-2SJ9详情
ABB AFN01SN1-2SJ9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starters
相位
Single
触点尺寸代码
AFN0
AFN01SN1-2SJ9拓展信息







哦! 它是空的。