ABB AFN01SN2-2SJ9
- 收藏
- 对比
AFN01SN2-2SJ9
11-AFN01SN2-2SJ9
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN0, Single Phase, Non-Fusible Disconnect, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 13-16, Additional Auxiliary Contacts Blocks 1NO/1NC, with Three Position Selector S
1最小包装量--
AFN01SN2-2SJ9详情
ABB AFN01SN2-2SJ9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/8 DIN
Manufacturer Part Number
N8601Z211000
Approvals
CE;UL
Manufacturer
West Control Solutions
RoHS
无
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2643
输出类型
Solid State AC
输入类型
RTD, Thermocouple
产品类别
Non-Combination Starters
显示类型
LED
相位
Single
触点尺寸代码
AFN0
AFN01SN2-2SJ9拓展信息







哦! 它是空的。