ABB AFN01SN2-FQU9
- 收藏
- 对比
AFN01SN2-FQU9
11-AFN01SN2-FQU9
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN0, Single Phase, Non-Fusible Disconnect, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 24VAC, Line Voltage 230-240V, Overload Relay Setting 7.6-10, Additional Auxiliary Contacts Blocks 1NO/1NC, wit
1最小包装量--
AFN01SN2-FQU9详情
ABB AFN01SN2-FQU9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2647
产品类别
Non-Combination Starters
相位
Single
触点尺寸代码
AFN0
AFN01SN2-FQU9拓展信息







哦! 它是空的。