ABB AFN02F2-2D11G
- 收藏
- 对比
AFN02F2-2D11G
11-AFN02F2-2D11G
无类别的
--
大陆
立即发货

Combination Starter AFN0, Reversing Three Phase Fusible Disconnect, Voltage Rating 100-250V, Enclosure NEMA/UL Type 1, 3R, 4, 12, Fuse Clip Rating/Voltage Fuse Type 30A, 600V Class J, with Three Position Selector Switch Forward/Off/Reverse and Pilot Light
1最小包装量--
AFN02F2-2D11G详情
ABB AFN02F2-2D11G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Spare part
无
Accessory
有
Type of accessory/spare part
Other
Voltage, Rating
100-250V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1049
RoHS
Non-Compliant
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN0
AFN02F2-2D11G拓展信息







哦! 它是空的。