ABB AFN111-2TX
- 收藏
- 对比
AFN111-2TX
11-AFN111-2TX
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN1, Three Phase, NEMA/UL Type 1 Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 16-20, with Three Position Selector Switch Hand/Off/Auto and Start Pushbutton
1最小包装量--
AFN111-2TX详情
ABB AFN111-2TX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN1
AFN111-2TX拓展信息







哦! 它是空的。