AFN111-CSA27详情
ABB AFN111-CSA27重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN1
0个相似型号
AFN111-CSA27拓展信息
AFN111-CSA27详情
ABB AFN111-CSA27重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN1
AFN111-CSA27拓展信息