AFN112-CSH详情
ABB AFN112-CSH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NBR1032-M2
Manufacturer
Crouse Hinds
Mounting
Surface
终端
Screw
样式
Enclosed
线圈电压
460-480 VAC
NEMA帧大小
1
辅助触点
1NO, 1NC
行业标准
NEMA
0个相似型号
AFN112-CSH拓展信息
AFN112-CSH详情
ABB AFN112-CSH重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
NBR1032-M2
Manufacturer
Crouse Hinds
Mounting
Surface
终端
Screw
样式
Enclosed
线圈电压
460-480 VAC
NEMA帧大小
1
辅助触点
1NO, 1NC
行业标准
NEMA
AFN112-CSH拓展信息