ABB AFN112-CSU
- 收藏
- 对比
AFN112-CSU
11-AFN112-CSU
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN1, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 13-16, with Three Position Selector Switch Hand/Off/Auto, Start Pushbutton, and G
1最小包装量--
AFN112-CSU详情
ABB AFN112-CSU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2949
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN1
AFN112-CSU拓展信息







哦! 它是空的。