AFN11B2-1S3详情
ABB AFN11B2-1S3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1349
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN1
0个相似型号
AFN11B2-1S3拓展信息
AFN11B2-1S3详情
ABB AFN11B2-1S3重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1349
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN1
AFN11B2-1S3拓展信息