ABB AFN11B2-BU5U
- 收藏
- 对比
AFN11B2-BU5U
11-AFN11B2-BU5U
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN1, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 230-240V, Overload Relay Setting 20-24, Amp Rating 35A, with Three Position Selector Switch Hand/Off/Auto, Start Pushbu
1最小包装量--
AFN11B2-BU5U详情
ABB AFN11B2-BU5U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1362
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN1
AFN11B2-BU5U拓展信息







哦! 它是空的。